ASTM International - ASTM F473-96(2003)
Standard Specification for Binding Mounting Area Dimensions on Alpine Skis and Bindings
| Organization: | ASTM International |
| Publication Date: | 10 February 2003 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Winter sports equipment): | 97.220.20 |
scope:
1.1 This specification covers² dimensions for binding mounting areas for alpine skis and mounting-related dimensions on alpine ski bindings, in order to optimize the compatibility of the functional unit" ski-binding-retentio
| Group 1:
LN ≥ 1700 mm |
| Group 2: 1400 mm ≤
LN < 1700 mm |
| Group 3: 1000 mm ≤
LN < 1400 mm |
| Group 4: 750 mm ≤
LN < 1000 mm |
1.2 The values stated in SI units are to be regarded as the standard.
abstract:
This specification covers dimensions for binding mounting areas to be used in alpine skis and mounting-related dimensions on alpine ski bindings, in order to optimize the compatibility of the... View More
Document History