ASTM International - ASTM F473-09(2017)

Standard Specification for Binding Mounting Area Dimensions on Alpine Skis and Bindings

active
Buy Now
Organization: ASTM International
Publication Date: 1 September 2017
Status: active
Page Count: 4
ICS Code (Winter sports equipment): 97.220.20
significance And Use:

4.1 This specification defines the area wherein parts of the binding may be mounted. Standard dimensions and location for a binding mounting area enable a ski designer to locate reinforcing... View More

scope:

1.1 This specification covers2 dimensions for binding mounting areas for alpine skis and mounting-related dimensions on alpine ski bindings as part of an interface ("ski-binding-boot") system, in order to optimize the compatibility of the functional elements of the system. It contains data needed for the manufacture of alpine skis, and for manufacturers of alpine ski bindings, specifically with respect to the binding mounting area. This specification is applicable to alpine skis of the following chord lengths (see Terminology F472 for the definition of chord length, LN):

Group 1: 

LN ≥ 1700 mm

Group 2: 1400 mm ≤ 

LN < 1700 mm

Group 3: 1000 mm ≤ 

LN < 1400 mm

Group 4: 750 mm ≤ 

LN < 1000 mm

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers dimensions for binding mounting areas to be used in alpine skis and mounting-related dimensions on alpine ski bindings, in order to optimize the compatibility of the... View More

Document History

ASTM F473-09(2017)
September 1, 2017
Standard Specification for Binding Mounting Area Dimensions on Alpine Skis and Bindings
1.1 This specification covers2 dimensions for binding mounting areas for alpine skis and mounting-related dimensions on alpine ski bindings as part of an interface (“ski-binding-boot”) system, in...
June 1, 2009
Standard Specification for Binding Mounting Area Dimensions on Alpine Skis and Bindings
1.1 This specification covers dimensions for binding mounting areas for alpine skis and mounting-related dimensions on alpine ski bindings as part of an interface (“ski-binding-boot”) system, in...
February 10, 2003
Standard Specification for Binding Mounting Area Dimensions on Alpine Skis and Bindings
1.1 This specification covers² dimensions for binding mounting areas for alpine skis and mounting-related dimensions on alpine ski bindings, in order to optimize the compatibility of the functional...
January 1, 1996
Standard Specification for Binding Mounting Area Dimensions on Alpine Skis and Bindings
1.1 This specification covers dimensions for binding mounting areas for alpine skis and mounting-related dimensions on alpine ski bindings, in order to optimize the compatibility of the functional...
Advertisement