ASTM International - ASTM F603-12(2025)

Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application

active
Buy Now
Organization: ASTM International
Publication Date: 1 June 2025
Status: active
Page Count: 3
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the material requirements for high-purity dense aluminum oxide for load-bearing surgical implant applications.

1.2 This specification does not cover finished parts (for example, femoral heads, acetabular inserts, dental implants, and the like). It is intended as a qualification of the material as delivered to the parts manufacturer.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the material requirements for high-purity, dense aluminum oxide for load bearing surgical implant applications. It mainly addresses qualification of the material as... View More

Document History

ASTM F603-12(2025)
June 1, 2025
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts (for...
August 1, 2020
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts...
October 1, 2016
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts...
January 1, 2012
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts...
January 1, 2000
Standard Specification for High-Purity Dense Aluminum Oxide for Surgical Implant Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for surgical implant applications. 1.2 The values stated in SI units are to be regarded as the standard....
January 1, 2000
Standard Specification for High-Purity Dense Aluminum Oxide for Surgical Implant Application (Withdrawn 2009)
This specification covers the material requirements for high-purity, dense aluminum oxide for load bearing surgical implant applications. It mainly addresses qualification of the material as...
Advertisement