ASTM International - ASTM F603-00
Standard Specification for High-Purity Dense Aluminum Oxide for Surgical Implant Application (Withdrawn 2009)
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for surgical implant applications.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 Aluminum oxide in accordance with Section 3 has been demonstrated to exhibit a well-characterized biological response which is less than that exhibited by the reference materials cited and tested in Practice F361 or equivalent (1 to 6).
abstract:
This specification covers the material requirements for high-purity, dense aluminum oxide for load bearing surgical implant applications. It mainly addresses qualification of the material as... View More
Document History