ASTM International - ASTM F603-83(1995)

Standard Specification for High-Purity Dense Aluminum Oxide for Surgical Implant Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 2
scope:

1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for surgical implant applications.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 Aluminum oxide in accordance with Section 3 has been demonstrated to exhibit a well-characterized biological response which is less than that exhibited by the reference materials cited and tested in Practice F361 or equivalent (1 to 6).

Document History

August 1, 2020
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts...
October 1, 2016
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts...
January 1, 2012
Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts...
January 1, 2000
Standard Specification for High-Purity Dense Aluminum Oxide for Surgical Implant Application (Withdrawn 2009)
This specification covers the material requirements for high-purity, dense aluminum oxide for load bearing surgical implant applications. It mainly addresses qualification of the material as...
ASTM F603-83(1995)
January 1, 2000
Standard Specification for High-Purity Dense Aluminum Oxide for Surgical Implant Application
1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for surgical implant applications. 1.2 The values stated in SI units are to be regarded as the standard....
Advertisement