DS/EN 60947-7-1/A1
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Section 1: Terminal blocks for copper conductors
| Organization: | DS |
| Publication Date: | 5 May 2000 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industrial or similar use and to be fixed to a support to provide electrical and mechanical connection between copper conductors. It applies to terminal blocks intended to connect round copper conductors, with or without special preparation, having a cross-section between 0,2 mm2 and 300 mm2 (AWG 24/600 MCM), intended to be used in circuits of a rated voltage not exceeding 1 000 V a.c. up to 1 000 Hz or 1 500 V d.c.
Document History