DS/EN 60947-7-1+Cor.
Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section one: Terminal blocks for copper conductors
inactive
| Organization: | DS |
| Publication Date: | 28 September 1994 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0,2 mm2 and 300 mm2.
Document History
July 22, 2009
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM).
July 8, 2003
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
This part of IEC 60947 specifies requirements for terminal blocks with screw-type or screw-less type clamping units primarlity intended for industrial or similar use and to be fixed to a support to...
May 5, 2000
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Section 1: Terminal blocks for copper conductors
This standard specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industrial or similar use and to be fixed to a support to provide...
September 30, 1997
Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section 1: Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0,2 mm2 and 300 mm2.
DS/EN 60947-7-1+Cor.
September 28, 1994
Low-voltage switchgear and controlgear - Part 7: Ancillary equipment - Section one: Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0,2 mm2 and 300 mm2.
Low-voltage switchgear and controlgear -- Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
Specifies requirements for terminal blocks with screw-type or screwless type terminals, primarily intended for industry, having a cross-section between 0.2 mm2 and 300 mm2 (AWG 24/600 MCM).
Low-voltage switchgear and controlgear -- Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
This part of IEC 60947 specifies requirements for terminal blocks with screw-type or screwless- type clamping units primarily intended for industrial or similar use and to be fixed to a support to...