DS/EN 60947-7-1+Corr.1
Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors
| Organization: | DS |
| Publication Date: | 8 July 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This part of IEC 60947 specifies requirements for terminal blocks with screw-type or screw-less type clamping units primarlity intended for industrial or similar use and to be fixed to a support to provide electrical and mechanical connection between copper conductors. It applies to terminal blocks intended to connect round copper conductors, with or without special preparation, having a cross-section between 0,2 mm2 and 300 mm2 (AWG 24/600 kcmil), intended to be used in circuits or a rated voltage not exceeding 1 000 V a.c. up to 1 000 Hz or 1 500 V d.c. This standard may be used as a guide for - terminal blocks requiring the fixing of special devices to the conductors, for example quick connect terminations or wrapped connections, etc.; - terminal blocks providing direct contact to the conductors by means of edges or points penetrating the insulation, for example insulation displacement connections, etc.; - special types of terminal blocks, for example disconnect terminal blocks, etc. Where applicable in this standard, the term "clamping unit" has been used instead of the term "terminal". This is taken into account in case of reference to IEC 60947-1.
Document History