ISO/IEC 20000-2

Information technology - Service management - Part 2: Guidance on the application of service management systems

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 2012
Status: inactive
Page Count: 94
ICS Code (Other services): 03.080.99
ICS Code (Information technology (IT) in general): 35.020
scope:

General

This part of ISO/IEC 20000 provides guidance on the application of an SMS based on ISO/IEC 20000-1. This part of ISO/IEC 20000 provides examples and suggestions to enable organizations to interpret and apply ISO/IEC 20000-1, including references to other parts of ISO/IEC 20000 and other relevant standards. This part of ISO/IEC 20000 is independent of specific best practice frameworks and the service provider can apply a combination of generally accepted guidance and their own techniques.

The interfaces between the service management processes and the relationships between different components of the SMS may be implemented differently by different service providers. The nature of the relationship between the service provider and the customer can also influence how the SMS is implemented to fulfil the requirements of ISO/IEC 20000-1. For these reasons the interfaces between processes are not represented in Figure 2.

Document History

August 1, 2020
Information technology — Service management — Part 2: Guidance on the application of service management systems AMENDMENT 1
A description is not available for this item.
August 1, 2019
Information technology — Service management — Part 2: Guidance on the application of service management systems
General This document provides guidance on the application of a service management system (SMS) based on ISO/IEC 20000-1. It provides examples and recommendations to enable organizations to...
ISO/IEC 20000-2
February 15, 2012
Information technology - Service management - Part 2: Guidance on the application of service management systems
General This part of ISO/IEC 20000 provides guidance on the application of an SMS based on ISO/IEC 20000-1. This part of ISO/IEC 20000 provides examples and suggestions to enable organizations to...
December 15, 2005
Information technology - Service management - Part 2: Code of practice
This part of ISO/IEC 20000 represents an industry consensus on quality standards for IT service management processes. These service management processes deliver the best possible service to meet a...

References

Advertisement