ISO/IEC 20000-2

Information technology - Service management - Part 2: Code of practice

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 2005
Status: inactive
Page Count: 42
ICS Code (Other services): 03.080.99
ICS Code (Information technology (IT) in general): 35.020
scope:

This part of ISO/IEC 20000 represents an industry consensus on quality standards for IT service management processes. These service management processes deliver the best possible service to meet a customer's business needs within agreed resource levels, i.e. service that is professional, cost-effective and with risks which are understood and managed.

The variety of terms used for the same process, and between processes and functional groups (and job titles) can make the subject of service management confusing to the new manager. Failure to understand the terminology can be a barrier to establishing effective processes. Understanding the terminology is a tangible and significant benefit from ISO/IEC 20000. This part of ISO/IEC 20000 recommends that service providers should adopt common terminology and a more consistent approach to service management. It gives a common basis for improvements in services. It also provides a framework for use by suppliers of service management tools.

As a process based standard this code of practice is not intended for product assessment. However, organizations developing service management tools, products and systems may use both the specification and the code of practice to help them develop tools, products and systems that support best practice service management.

This part of ISO/IEC 20000 provides guidance to auditors and offers assistance to service providers planning service improvements or to be audited against ISO/IEC 20000-1.

Document History

August 1, 2020
Information technology — Service management — Part 2: Guidance on the application of service management systems AMENDMENT 1
A description is not available for this item.
August 1, 2019
Information technology — Service management — Part 2: Guidance on the application of service management systems
General This document provides guidance on the application of a service management system (SMS) based on ISO/IEC 20000-1. It provides examples and recommendations to enable organizations to...
February 15, 2012
Information technology - Service management - Part 2: Guidance on the application of service management systems
General This part of ISO/IEC 20000 provides guidance on the application of an SMS based on ISO/IEC 20000-1. This part of ISO/IEC 20000 provides examples and suggestions to enable organizations to...
ISO/IEC 20000-2
December 15, 2005
Information technology - Service management - Part 2: Code of practice
This part of ISO/IEC 20000 represents an industry consensus on quality standards for IT service management processes. These service management processes deliver the best possible service to meet a...

References

Advertisement