CEN - EN 4611-006
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 006: Silver plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
| Organization: | CEN |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of UV laser printable, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use in the on-board electrical systems of aircraft at operating temperatures between - 65 ºC and 150 ºC, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for airframe use without additional protection. In case of conflict between this European Standard and other referenced documents the requirements of this European Standard should take precedence.
Document History