DIN EN 1971-2

Copper and copper alloys - Eddy current test for measuring defects on seamless round copper and copper alloy tubes - Part 2: Test with an internal probe on the inner surface

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2012
Status: inactive
Page Count: 11
ICS Code (Copper products): 77.150.30
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

defects on the inner surface of seamless round copper and copper alloy tubes.

This European Standard applies particularly for finned tubes with high fins according to EN 12452.

NOTE The eddy current test method(s) required, together with the size range and acceptance level, are defined in the relevant product standard.

The choice of the method for eddy current test:

- with an encircling test coil on the outer surface according EN 1971-1

or

- with an internal probe on the inner surface according EN 1971-2

is at the discretion of the manufacturer if there are no other agreements between the purchaser and the supplier.

Especially for finned tubes according to EN 12452 with high fins, it is recommended to use eddy current test with internal probe as described in this standard.

Document History

February 1, 2020
Copper and copper alloys - Eddy current test for measuring defects on seamless round copper and copper alloy tubes - Part 2: Test with an internal probe on the inner surface
A description is not available for this item.
March 1, 2019
Copper and copper alloys - Eddy current test for measuring defects on seamless round copper and copper alloy tubes - Part 2: Test with an internal probe on the inner surface; German and English version prEN 1971-2:2019
A description is not available for this item.
DIN EN 1971-2
February 1, 2012
Copper and copper alloys - Eddy current test for measuring defects on seamless round copper and copper alloy tubes - Part 2: Test with an internal probe on the inner surface
defects on the inner surface of seamless round copper and copper alloy tubes. This European Standard applies particularly for finned tubes with high fins according to EN 12452. NOTE The eddy...

References

Advertisement