CEI EN 60601-2-54

Medical electric al equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for radiography and radioscopy

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2012
Status: active
Page Count: 8
scope:

La presente Variante recepisce due corrigendum alla Norma CEI EN 60601-2-54: 2011, Norma applicata per la sicurezza e le prestazioni fondamentali di apparecchiature e sistemi elettromedicali destinati ad essere utilizzati per radiografia e radioscopia.
La presente Variante soddisfa i requisiti fondamentali della Direttiva 93/42/CE.

Document History

November 1, 2019
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for radiography and radioscopy
This International Standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of ME EQUIPMENT and ME SYSTEMS intended to be used for projection RADIOGRAPHY and INDIRECT RADIOSCOPY. ME EQUIPMENT...
February 1, 2018
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for radiography and radioscopy
A description is not available for this item.
January 1, 2016
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for radiography and radioscopy
INTRODUCTION TO AMENDMENT 1 The purpose of this first amendment to IEC 60601-2-54:2009 is to introduce changes to reference the first amendment (2012) to IEC 60601-1:2005. As neither IEC...
CEI EN 60601-2-54
January 1, 2012
Medical electric al equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for radiography and radioscopy
La presente Variante recepisce due corrigendum alla Norma CEI EN 60601-2-54: 2011, Norma applicata per la sicurezza e le prestazioni fondamentali di apparecchiature e sistemi elettromedicali...
August 1, 2011
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for radiography and radioscopy
La presente Norma viene applicata per la sicurezza e le prestazioni fondamentali di apparecchiature e sistemi elettromedicali destinati ad essere utilizzati per radiografia e radioscopia. Si...
February 1, 2010
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of X-ray equipment for radiography and radioscopy
La presente Norma viene applicata per la sicurezza e le prestazioni fondamentali di apparecchiature e sistemi elettromedicali destinati ad essere utilizzati per radiografia e radioscopia. Si...
Advertisement