CEI EN 60670-1/IS1

Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2010
Status: active
Page Count: 10
scope:

La presente Variante recepisce:
- il Foglio di Interpretazione CENELEC IS1 relativo al paragrafo 12.1.3;
- Il Corrigendum CENELEC di marzo 2010 che modifica una condizione nazionale speciale nell'Allegato ZB relativa al paragrafo 12.9, riguardante il Regno Unito.

Document History

January 1, 2022
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called “boxes” and “enclosures”) for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...
July 1, 2014
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
FOREWORD This document (EN 60670-1:2005/A1:2013) consists of the text of IEC 60670-1:2002/A1:2011 prepared by IEC/SC 23B "Plugs, socket-outlets and switches" of IEC/TC 23 "Electrical accessories",...
March 1, 2014
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
A description is not available for this item.
CEI EN 60670-1/IS1
April 1, 2010
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
La presente Variante recepisce: - il Foglio di Interpretazione CENELEC IS1 relativo al paragrafo 12.1.3; - Il Corrigendum CENELEC di marzo 2010 che modifica una condizione nazionale speciale...
October 1, 2005
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations - Part 1: General requirements
La presente Norma si applica alle scatole, agli involucri o a parti di involucri con tensione nominale non superiore a 1000 V in c.a. e a 1500 V in c.c., destinati ad installazioni elettriche fisse...

References

Advertisement