CEI - EN 60670-1/A1
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
inactive
| Organization: | CEI |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
Document History
January 1, 2022
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called “boxes” and “enclosures”) for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...
July 1, 2014
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
FOREWORD
This document (EN 60670-1:2005/A1:2013) consists of the text of IEC 60670-1:2002/A1:2011 prepared by IEC/SC 23B "Plugs, socket-outlets and switches" of IEC/TC 23 "Electrical accessories",...
EN 60670-1/A1
March 1, 2014
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
A description is not available for this item.
April 1, 2010
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
La presente Variante recepisce:
- il Foglio di Interpretazione CENELEC IS1 relativo al paragrafo 12.1.3;
- Il Corrigendum CENELEC di marzo 2010 che modifica una condizione nazionale speciale...
October 1, 2005
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations - Part 1: General requirements
La presente Norma si applica alle scatole, agli involucri o a parti di involucri con tensione nominale non superiore a 1000 V in c.a. e a 1500 V in c.c., destinati ad installazioni elettriche fisse...