CEI EN 60670-1

Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2014
Status: active
Page Count: 46
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

FOREWORD

This document (EN 60670-1:2005/A1:2013) consists of the text of IEC 60670-1:2002/A1:2011 prepared by IEC/SC 23B "Plugs, socket-outlets and switches" of IEC/TC 23 "Electrical accessories", together with the common modifications prepared by CLC/TC 23BX "Switches, boxes and enclosures for household and similar purposes, plugs and socket outlets for d.c. and for the charging of electrical vehicles including their connectors".

The following dates are fixed:

- latest date by which this document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2013-12-31

- latest date by which the national standards conflicting with this document have to be withdrawn (dow) 2017-12-31

Annexes which are additional to those in IEC 60670-1:2002/A1:2011 are prefixed "Z".

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.

This standard covers the Principle Elements of the Safety Objectives for Electrical Equipment Designed for Use within Certain Voltage Limits (LVD - 2006/95/EC).

Document History

January 1, 2022
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
This part of IEC 60670 applies to boxes, enclosures and parts of enclosures (hereafter called “boxes” and “enclosures”) for electrical accessories with a rated voltage not exceeding 1 000 V a.c. and...
CEI EN 60670-1
July 1, 2014
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
FOREWORD This document (EN 60670-1:2005/A1:2013) consists of the text of IEC 60670-1:2002/A1:2011 prepared by IEC/SC 23B "Plugs, socket-outlets and switches" of IEC/TC 23 "Electrical accessories",...
March 1, 2014
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
A description is not available for this item.
April 1, 2010
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations Part 1: General requirements
La presente Variante recepisce: - il Foglio di Interpretazione CENELEC IS1 relativo al paragrafo 12.1.3; - Il Corrigendum CENELEC di marzo 2010 che modifica una condizione nazionale speciale...
October 1, 2005
Boxes and enclosures for electrical accessories for household and similar fixed electrical installations - Part 1: General requirements
La presente Norma si applica alle scatole, agli involucri o a parti di involucri con tensione nominale non superiore a 1000 V in c.a. e a 1500 V in c.c., destinati ad installazioni elettriche fisse...

References

Advertisement