DSF/FprEN 60317-38

Specifications for particular types of winding wires -- Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester - imide resin, which may be modified providing i t retains the chemical identity of the original resin and meets all specified wire requirements. The secondary coating is based on polyamide-imide resin. The third coating is a bonding layer based on a thermoplastic or thermosetting resin. NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor diameters covered by this part is: - Grade 1B: 0,050 mm up to and including 1,600 mm; - Grade 2B: 0,050 mm up to and including 1,600 mm. The nominal conductor diameters are specified in clause 4 of IEC 60317-0-1:2008.

Document History

March 10, 2014
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
IEC 60317-38:2013 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which may...
May 14, 2001
Specifications for particular types of winding wires – Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester-imide resin, which...
December 23, 1999
Specifications for particular types of winding wire – Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester-imide resin, which...
December 7, 1995
Specifications for particular types of winding wire – Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester-imide resin, which...
Specifications for particular types of winding wires – Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
IEC 60317-38:2013 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which may...
Specifications for particular types of winding wires -- Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester - imide resin,...
DSF/FprEN 60317-38
Specifications for particular types of winding wires -- Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester - imide resin,...
Advertisement