DS/EN 60317-38/A2

Specifications for particular types of winding wires – Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer

inactive
Organization: DS
Publication Date: 14 May 2001
Status: inactive
Page Count: 7
ICS Code (Wires): 29.060.10
scope:

This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester-imide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The secondary coating is based on polyamide-imide resin. The third coating is a bonding layer based on a thermoplastic or thermosetting resin.

Document History

March 10, 2014
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
IEC 60317-38:2013 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which may...
DS/EN 60317-38/A2
May 14, 2001
Specifications for particular types of winding wires – Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester-imide resin, which...
December 23, 1999
Specifications for particular types of winding wire – Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester-imide resin, which...
December 7, 1995
Specifications for particular types of winding wire – Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester-imide resin, which...
Specifications for particular types of winding wires – Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
IEC 60317-38:2013 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which may...
Specifications for particular types of winding wires -- Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester - imide resin,...
Specifications for particular types of winding wires -- Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester - imide resin,...
Advertisement