DS/EN 60317-38
Specifications for particular types of winding wire – Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
| Organization: | DS |
| Publication Date: | 7 December 1995 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyester-imide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The secondary coating is based on polyamide-imide resin. The third coating is a bonding layer based on a thermoplastic or thermosetting resin.
Document History