DLA - SMD-5962-87702 REV B
MICROCIRCUIT, CMOS, 12-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 January 1993 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 7545S CMOS 12-bit buffered DAC 02 7545T CMOS 12-bit buffered DAC 03 7545U CMOS 12-bit buffered DAC 04 7545GU CMOS 12-bit buffered DAC 05 7545B CMOS 12-bit buffered DAC 06 7545A CMOS 12-bit buffered DAC 07 7545S CMOS 12-bit buffered DAC
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style R CDIP1-T20 or CDIP2-T20 20 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VDD) - - - - - - - - - - - - +5 V dc to +15 V dc VREF to GND - - - - - - - - - - - - - - - - - - - −0.3 V dc to +17 V dc Digital input voltage to DGND - - - - - - - - - - −0.3 V dc to VDD VRFB, VREF to DGND - - - - - - - - - - - - - - - - ±25 V dc V pin 1 to DGND - - - - - - - - - - - - - - - - - −0.3 V dc to VDD AGND to DGND - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Power dissipation (PD): Up to +75°C - - - - - - - - - - - - - - - - - - 450 mW Derates above +75°C - - - - - - - - - - - - - - 6 mW/°C Storage temperature range - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance junction-to-case (θJC) - - - - See MIL-STD-1835 Thermal resistance junction-to-ambient (θJA): Case R - - - - - - - - - - - - - - - - - - - - - +120°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - +120°C/W Junction temperature (TJ) - - - - - - - - - - - - +175°C
Operating ambient temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History