DLA - SMD-5962-87702 REV C
MICROCIRCUIT, CMOS, 12-BIT MULTIPLYING DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 6 July 1998 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 7545S CMOS 12-bit buffered DAC 02 7545T CMOS 12-bit buffered DAC 03 7545U CMOS 12-bit buffered DAC 04 7545AU CMOS 12-bit buffered DAC 05 7545B CMOS 12-bit buffered DAC 06 7545A CMOS 12-bit buffered DAC 07 7545S CMOS 12-bit buffered DAC
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage range (VDD) ....................
Operating ambient temperature range (TA) ................−55°
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History