ISO 21216
Intelligent transport systems - Communication access for land mobiles (CALM) - Millimetre wave air interface
| Organization: | ISO |
| Publication Date: | 15 March 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard covers the open systems interconnection (OSI) Layer 1 physical layer (PHY) air interface for a communications medium operating in the 60 GHz millimetric frequency range by providing the parameters for medium range, medium-to-high speed wireless communications in the ITS sector. It specifies the parameters required to interface the Layer 1 of such a system to the communications access for land mobiles (CALM) architecture.
Application-specific
Document History