DIN EN 4611-006

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 006: Silver plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version EN 4611-006:2012

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2012
Status: inactive
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for use in the onboard electrical systems of aircraft at operating temperatures between - 65 ºC and 150 ºC, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for airframe use without additional protection. In case of conflict between this European Standard and other referenced documents the requirements of this European Standard should take precedence.

Document History

January 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 006: Silver plated copper Operating temperatures, between - 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version EN 4611-006:2018
This European Standard specifies the characteristics of UV laser printable, silver plated copper conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for...
March 1, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 006: Silver plated copper Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version FprEN 4611-006:2017
A description is not available for this item.
DIN EN 4611-006
April 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 006: Silver plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version EN 4611-006:2012
This European Standard specifies the characteristics of UV laser printable, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer XLETFE family for...
September 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 006: Silver plated copper - Operating temperatures, between -65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version FprEN 4611-006:2011
A description is not available for this item.

References

Advertisement