DOD - SMD 5962-99522

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 3.3 V, 128 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 March 2012
Status: inactive
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 14, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 3.3 V, 128 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 12, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 3.3 V, 128 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-99522
March 21, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 3.3 V, 128 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 30, 2005
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 3.3 V - 128 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 27, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 3.3 V - 128 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
A description is not available for this item.
May 12, 2000
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 3.3 V - 128 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement