ETSI - EN 301 366
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CADs); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device; Conformance Test Specification
inactive
| Organization: | ETSI |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 181 |
scope:
The present document provides the test specification for the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) defined in ETS 300 477 [1].
Document History
May 1, 1999
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CADs); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device; Conformance Test Specification
A description is not available for this item.
EN 301 366
February 1, 1999
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CADs); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device; Conformance Test Specification
The present document provides the test specification for the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) defined in ETS 300 477 [1].
August 1, 1998
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CADs); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device; Conformance Test Specification
The present document provides the test specification for the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) defined in ETS 300 477 [1].