MSS SP 143

Live-Loaded Valve Stem Packing Systems

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2012
Status: inactive
Page Count: 16
scope:

This Standard Practice establishes the minimum requirements for the application, design and installation of live-loaded stem packing systems for valves designed in accordance with ASME B16.34, having rising and/or rotating stems. It applies to valves with flexible graphite, polytetrafluoroethylene (PTFE), or other packing stem seal material, regardless of frequency of operation.

This Standard Practice does not apply to valves that include a lantern ring(s) as part of its packing system or to self-energized packing

Document History

January 1, 2018
Live-Loaded Valve Stem Packing Systems
This Standard Practice establishes the minimum requirements for the application, design and installation of live-loaded stem packing systems for valves designed in accordance with ASME B16.34, having...
MSS SP 143
January 1, 2012
Live-Loaded Valve Stem Packing Systems
This Standard Practice establishes the minimum requirements for the application, design and installation of live-loaded stem packing systems for valves designed in accordance with ASME B16.34, having...

References

Advertisement