DLA - SMD-5962-77043 REV L
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 December 1997 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 LM 124 Quad operational amplifier 02 LM 124A Quad operational amplifier
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminal Package style A GDFP5-F14 or CDFP6-F14 14 Flat pack C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier X See figure 1 14 Flat pack
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage (+V) ....................
Ambient operating temperature range(TA) ............. −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment, design applications, and logistics purposes.
Document History