DLA - SMD-5962-77043 REV K

MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 July 1997
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.

The complete PIN is as shown in the following example:

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LM124 Quad operational amplifier 02 LM124A Quad operational amplifier

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style A GDFP5-F14 or CDFP6-F14 14 Flat pack C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack 2 CQCC1 -N20 20 Square leadless chip carrier X See figure 1 14 Flat pack

The lead finish is as specified in MIL-PRF-38535, appendix A.

Supply voltage (+V) ................................ 32 V dc relative to ground Differential input voltage (VID) ................... 32 V dc Input voltage (VIN) ................................ −0.3 V dc to +32 V dc Power dissipation (PD)1/ ........................... 750 mW Output short circuit to GND (one amplifier)2/ ...... Continuous Storage temperature range .......................... −65°C to + 150°C Lead temperature (soldering, 10 seconds) ........... +300°C Junction temperature (TJ) .......................... +150°C Thermal resistance, junction-to-case (θJC) ......... See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case C ............................................. 103°C/W Case D ............................................. 126°C/W Case 2 ............................................. 91°C/W Case X ............................................. 176°C/W

Ambient operating temperature range (TA) ............... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 1, 2022
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
August 3, 2011
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 4, 2005
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 24, 2003
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
March 2, 1998
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 15, 1997
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
SMD-5962-77043 REV K
July 10, 1997
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
August 12, 1994
MICROCIRCUIT, LINEAR, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement