DSF/FprEN 60317-47
Specifications for particular types of winding wires -- Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
| Organization: | DS |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions covered by this standard is: - width: min. 2,0 mm max. 16,0 mm; - thickness: min. 0,80 mm max. 5,60 mm. Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors. The specified combinations of width and thickness, as well as the specified width / thickness ratio, are given in IEC 60317-0-2.
Document History