DS/EN 60317-47

Specification for particular types of winding wires – Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Wires): 29.060.10
scope:

This part of IEC 317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. Class 240 is thermal class that requires a minimum temperature index of 240 and heat shock temperature of at least 260 Degrees celcius.

Document History

March 10, 2014
Specifications for particular types of winding wires - Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
IEC 60317-47:2013 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
DS/EN 60317-47
October 22, 1997
Specification for particular types of winding wires – Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
This part of IEC 317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. Class 240 is thermal class that requires a...
Specifications for particular types of winding wires – Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
IEC 60317-47:2013 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
Specifications for particular types of winding wires -- Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
Specifications for particular types of winding wires -- Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
Advertisement