DSF/FprEN 60317-47

Specifications for particular types of winding wires -- Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions covered by this standard is: - width: min. 2,0 mm max. 16,0 mm; - thickness: min. 0,80 mm max. 5,60 mm. Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors. The specified combinations of width and thickness, as well as the specified width / thickness ratio, are given in IEC 60317-0-2.

Document History

March 10, 2014
Specifications for particular types of winding wires - Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
IEC 60317-47:2013 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
October 22, 1997
Specification for particular types of winding wires – Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
This part of IEC 317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. Class 240 is thermal class that requires a...
Specifications for particular types of winding wires – Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
IEC 60317-47:2013 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
Specifications for particular types of winding wires -- Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
DSF/FprEN 60317-47
Specifications for particular types of winding wires -- Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor dimensions...
Advertisement