DSF/FprEN 60317-46

Specifications for particular types of winding wires -- Part 46: Aromatic polyimide enamelled round copper wire, class 240

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered by this standard is: - grade 1: 0,020 mm up to and including 2,000 mm; - grade 2: 0,020 mm up to and including 5,000 mm. The nominal conductor diameters are specified in clause 4 of IEC 60317-0-1.

Document History

March 10, 2014
Specifications for particular types of winding wires - Part 46: Aromatic polyimide enamelled round copper wire, class 240
IEC 60317-46:2013 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered by...
October 22, 1997
Specification for particular types of winding wires – Part 46: Aromatic polyimide enamelled round copper wire, class 240
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. Class 240 is thermal class that requires a minimum...
Specifications for particular types of winding wires – Part 46: Aromatic polyimide enamelled round copper wire, class 240
IEC 60317-46:2013 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered by...
Specifications for particular types of winding wires -- Part 46: Aromatic polyimide enamelled round copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered...
DSF/FprEN 60317-46
Specifications for particular types of winding wires -- Part 46: Aromatic polyimide enamelled round copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered...
Advertisement