DSF/FprEN 60317-46
Specifications for particular types of winding wires -- Part 46: Aromatic polyimide enamelled round copper wire, class 240
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered by this standard is: - grade 1: 0,020 mm up to and including 2,000 mm; - grade 2: 0,020 mm up to and including 5,000 mm. The nominal conductor diameters are specified in clause 4 of IEC 60317-0-1.
Document History