DS/EN 60317-46

Specification for particular types of winding wires – Part 46: Aromatic polyimide enamelled round copper wire, class 240

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Wires): 29.060.10
scope:

This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. Class 240 is thermal class that requires a minimum temperature index of 240 and heat shock temperature of at least 260 Degrees celcius.

Document History

March 10, 2014
Specifications for particular types of winding wires - Part 46: Aromatic polyimide enamelled round copper wire, class 240
IEC 60317-46:2013 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered by...
DS/EN 60317-46
October 22, 1997
Specification for particular types of winding wires – Part 46: Aromatic polyimide enamelled round copper wire, class 240
This part of IEC 317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. Class 240 is thermal class that requires a minimum...
Specifications for particular types of winding wires – Part 46: Aromatic polyimide enamelled round copper wire, class 240
IEC 60317-46:2013 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered by...
Specifications for particular types of winding wires -- Part 46: Aromatic polyimide enamelled round copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered...
Specifications for particular types of winding wires -- Part 46: Aromatic polyimide enamelled round copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered...
Advertisement