JSA - JIS G 4313
Cold rolled stainless steel strip for springs
| Organization: | JSA |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Spring steels): | 77.140.25 |
| ICS Code (Steel bars and rods): | 77.140.60 |
| ICS Code (Springs): | 21.160 |
scope:
This Standard specifies the stainless steel strip mainly used for flat springs and spiral (hereafter referred to as "the strip"). Further, this Standard applies to the cut-to-length which is cut from the strip.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows :
ISO 6931-2 : 2005 Stainless steels for springs - Part 2 : Narrow strip (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History