DOD - SMD 5962-92325

MICROCIRCUIT, LINEAR, 2.4 AMP, 55 VOLT H-BRIDGE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 18 April 2012
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

December 6, 2017
MICROCIRCUIT, LINEAR, 2.4 AMP, 55 VOLT H-BRIDGE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-92325
April 18, 2012
MICROCIRCUIT, LINEAR, 2.4 AMP, 55 VOLT H-BRIDGE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
May 6, 2004
MICROCIRCUIT, LINEAR, 3 AMP, 55 VOLT H-BRIDGE, MONOLITHIC SILICON
A description is not available for this item.
April 26, 1999
MICROCIRCUIT, LINEAR, 3 AMP, 55 VOLT H-BRIDGE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 7, 1994
MICROCIRCUIT, LINEAR, 3 AMP, 55 VOLT H-BRIDGE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement