DLA - DSCC-VID-V62/04655 REV C

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 April 2012
Status: inactive
Page Count: 10
scope:

This drawing documents the general requirements of a high performance quadruple 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and an operating temperature range of -55°C to +125°C for device type 02.

Document History

October 20, 2020
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance quadruple 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +125°C for device type...
DSCC-VID-V62/04655 REV C
April 10, 2012
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
October 11, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
April 9, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
February 24, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement