DLA - DSCC-VID-V62/04655
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 24 February 2004 |
| Status: | inactive |
| Page Count: | 13 |
Document History
October 20, 2020
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance quadruple 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +125°C for device type...
April 10, 2012
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
October 11, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
April 9, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input positive AND gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
DSCC-VID-V62/04655
February 24, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE AND GATE, MONOLITHIC SILICON
A description is not available for this item.