DIN EN 15948

Cereals - Determination of moisture and protein - Method using Near-Infrared-Spectroscopy in whole kernels

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: inactive
Page Count: 22
ICS Code (Cereals, pulses and derived products): 67.060
scope:

This European Standard defines a routine method for the determination of moisture and protein in whole kernels of barley and wheat using a near-infrared spectrophotometer in the constituent ranges:

for wheat:

- moisture content minimum range from 8 % to 22 %;

- protein content minimum range from 7 % to 20 %.

for barley:

- moisture content minimum range from 8 % to 22 %;

- protein content minimum range from 7 % to 16 %.

This European Standard describes the modalities to be implemented by the supplier and the user of the method.

Document History

December 1, 2020
Cereals - Determination of moisture and protein - Method using Near-Infrared Spectroscopy in whole kernels
A description is not available for this item.
January 1, 2019
Cereals - Determination of moisture and protein - Method using Near-Infrared-Spectroscopy in whole kernels; German and English version prEN 15948:2018
A description is not available for this item.
June 1, 2015
Cereals - Determination of moisture and protein - Method using Near-Infrared-Spectroscopy in whole kernels
This European Standard defines a routine method for the determination of moisture and protein in whole kernels of barley and wheat using a near-infrared spectrophotometer in the constituent ranges:...
DIN EN 15948
May 1, 2012
Cereals - Determination of moisture and protein - Method using Near-Infrared-Spectroscopy in whole kernels
This European Standard defines a routine method for the determination of moisture and protein in whole kernels of barley and wheat using a near-infrared spectrophotometer in the constituent ranges:...

References

Advertisement