The various configurations of the connectors are intended for
use as follows:
Series I connectors: General application within weapon system
where a quick disconnect coupling system is required for blind
mating or other mating problem areas. These connectors provide
high-vibration characteristics and are suitable for severe wind and
moisture problem (SWAMP) areas with proper connector
accessories.
Class G, finish F: Provides a conductive shell for EMI
considerations but with additional requirements for space grade
applications.
Class H: Same as class Y, but with additional requirements for
space grade applications.
Class T, finish F: Provides a conductive shell for EMI
considerations.
Class Y: Applications where pressure must be maintained.
Classes R, U and X: Applications requiring high corrosion
resistance.
Series II connectors: General application within weapon systems
which are not subjected to high vibration or SWAMP areas. These
connectors are not scoop proof (see 6.1.1). Connectors are light
weight.
Series III connectors: General application within weapons
systems and are suitable for blind mating areas. These connectors
provide high-vibration characteristics at elevated temperature and
are suitable for SWAMP areas with the proper connector
accessories.
Class W - Provides a corrosion resistance shell.
Class F - Provides a conductive shell for EMI requirements.
Class K - Provides a stainless steel firewall connector for
engine applications.
Class L - Provides a stainless steel connector for general
applications.
Class S - Provides a stainless steel firewall connector with
enhanced EMI performance.
Class Y - Applications where pressure must be maintained.
Class J - Provides a corrosion resistant, lightweight composite
shell with conductivity equivalent to class W.
Class M - Provides a corrosion resistant, lightweight composite
connector with conductive plating for EMI performance equivalent to
class F.
Class G - Same as class F but additional requirements for space
grade applications.
Class H - Same as class Y but additional requirements for space
grade applications.
Classes R and X - Applications requiring high corrosion
resistance (for metallic shells).
Classes P, T and Z - Applications requiring alternatives to
cadmium plating.
Series IV connectors: General application within weapons systems
where a quick disconnect coupling system is required for blind
mating or other mating problem areas. These connectors provide
high-vibration characteristics and are suitable for SWAMP areas
with the proper connector accessories.
Classes W, F, G, H, J, M, and Y: Same as series III.
Classes R and X: Applications requiring high corrosion
resistance.
Classes P, T and Z: Applications requiring alternatives to
cadmium plating.
Series I and II are intermateable with series I and II as
specified in MIL-DTL-27599.
View Less