The various configurations of the connectors are intended for
use as follows:
a. Series I connectors: General application within weapon system
where a quick disconnect coupling system is required for blind
mating or other mating problem areas. These connectors provide
high-vibration characteristics and are suitable for severe wind and
moisture problem (SWAMP) areas with proper connector
accessories.
Class G, finish F: Provides a conductive shell for EMI
considerations but with additional requirements for space grade
applications.
Class H: Same as class Y, but with additional requirements for
space grade applications.
Class T, finish F: Provides a conductive shell for EMI
considerations.
Class Y: Applications where pressure must be maintained.
Classes R, U and X: Applications requiring high corrosion
resistance.
b. Series II connectors: General application within weapon
systems which are not subjected to high vibration or SWAMP areas.
These connectors are not scoop-proof (see 6.1.1). Connectors are
lightweight.
c. Series III connectors: General application within weapons
systems and are suitable for blind mating areas. These connectors
provide high-vibration characteristics at elevated temperature and
are suitable for SWAMP areas with the proper connector
accessories.
Class W: Provides a corrosion resistant, conductive shell.
Class F: Provides a conductive shell for EMI requirements.
Class K: Provides a stainless steel, firewall connector for
engine applications.
Class L: Provides a stainless steel connector with conductive
plating for enhanced EMI performance for general applications.
Class S: Provides a stainless steel, firewall connector with
conductive plating for enhanced EMI performance.
Class Y: Applications where pressure must be maintained.
Class J: Provides a corrosion resistant, lightweight composite
shell with conductivity equivalent to class W.
Class M: Provides a corrosion resistant, lightweight composite
connector with conductive plating for EMI performance equivalent to
class F.
Class N: Provides a hermetically sealed connector with
conductive plating for enhanced EMI performance.
Class G: Same as class F but additional requirements for space
grade applications.
Class H: Same as class Y but additional requirements for space
grade applications.
Classes R and X: Applications requiring high corrosion
resistance (for metallic shells).
Classes T and Z: Applications requiring alternatives to cadmium
plating.
d. Series IV connectors: General application within weapons
systems where a quick disconnect coupling system is required for
blind mating or other mating problem areas. These connectors
provide high-vibration characteristics and are suitable for SWAMP
areas with the proper connector accessories.
Classes W, F, G, H, J, M, and Y: Same as series III.
Classes R and X: Applications requiring high corrosion
resistance.
Classes T and Z: Applications requiring alternatives to cadmium
plating.
Class N: Provides a hermetically sealed connector with
conductive plating for enhanced EMI performance.
e. Series I and II are intermateable with MIL-DTL-27599, series
I and II, respectively.
View Less