TIA-2000.2
Physical Layer Standard for cdma2000 Spread Spectrum Systems
| Organization: | TIA |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 576 |
scope:
This Specification was prepared by Technical Specification Group C of the Third Generation Partnership Project 2 (3GPP2). This Specification contains the physical layer of the IMT-2000 CDMA Multi-Carrier Mode, IMT-2000 CDMA MC, also known as cdma2000®1 . It provides a specification for land mobile wireless systems based upon cellular principles. This Specification includes the capabilities of Telecommunications Industry Association Standard TIA/EIA-95-B.
This Specification provides the physical layer of the IMT-2000 CDMA MC air interface; however, other specifications are required to complete the air interface and the rest of the system. These specifications are listed in the References section.
1 cdma2000® is the trademark for the technical nomenclature for certain specifications and standards of the Organizational Partners (OPs) of 3GPP2. Geographically (and as of the date of publication), cdma2000® is a registered trademark of the Telecommunications Industry Association (TIA-USA) in the United States.
Document History