IEEE C37.13
Low-Voltage AC Power Circuit Breakers Used in Enclosures Amendment 1: Increase of Voltages to 1000 V AC and Below
| Organization: | IEEE |
| Publication Date: | 14 May 2012 |
| Status: | inactive |
| Page Count: | 14 |
scope:
Change item a) as follows:
a) Stationary or drawout type of two-, three-, or four-pole construction with one or more rated maximum voltages of 1058 V, 730 V, 635 V (600 V for units incorporating fuses), 508 V, and 254 V for application on systems having nominal voltages of 1000 V, 690 V, 600 V, 480 V, and 240 V respectively.
Document History