IEEE C37.13
Low-Voltage AC Power Circuit Breakers (600-Volt Insulation Class)
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 17 June 1963 |
| Status: | inactive |
| Page Count: | 20 |
Document History
December 5, 2015
Low-Voltage AC Power Circuit Breakers Used in Enclosures
This standard covers the following types and preferred ratings for enclosed low-voltage ac power circuit breakers:
a) Stationary or drawout type of two-, three-, or four-pole construction with one...
May 14, 2012
Low-Voltage AC Power Circuit Breakers Used in Enclosures Amendment 1: Increase of Voltages to 1000 V AC and Below
This standard applies to all air circuit breakers with interrupting rating over 10,000 amperer as follows:
(a) Air circuit breakers 1500 volts or less alternating current and 3000 volts or less...
May 14, 2012
Low-Voltage AC Power Circuit Breakers Used in Enclosures Amendment 1: Increase of Voltages to 1000 V AC and Below
Change item a) as follows:
a) Stationary or drawout type of two-, three-, or four-pole construction with one or more rated maximum voltages of 1058 V, 730 V, 635 V (600 V for units incorporating...
November 1, 2009
Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
This standard is intended for use as a basis for performance and interchangeability of equipment covered, and to assist in the proper selection of such equipment. Safety precautions are also...
December 10, 2008
Low-Voltage AC Power Circuit Breakers Used in Enclosures
The scope of this standard includes the following enclosed low-voltage ac power circuit breakers:
Stationary or drawout type of two-, three-, or four-pole construction with one or more rated maximum...
October 22, 1990
Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
This standard applies to all ac high-voltage generator circuit breakers rated on a symmetrical current basis that are installed between the generator and the transformer terminals. Pumped storage...
April 27, 1981
LOW-VOLTAGE AC POWER CIRCUIT BREAKERS USED IN ENCLOSURES (R 1990)
The scope of this standard includes enclosed low-voltage ac power circuit breakers, as follows: (1) Stationary or draw-out type of two- or three-pole construction, with one or more rated maximum...
August 9, 1973
low-voltage ac power circuit breakers used in enclosures
This standard covers enclosed low-voltage ac power circuit breakers, as follows:
(1) Stationary or draw-out type of two- or three-pole construction, with one or more rated maximum voltages of 635,...
IEEE C37.13
June 17, 1963
Low-Voltage AC Power Circuit Breakers (600-Volt Insulation Class)
A description is not available for this item.