IEEE C37.13

Low-Voltage AC Power Circuit Breakers Used in Enclosures Amendment 1: Increase of Voltages to 1000 V AC and Below

inactive
Buy Now
Organization: IEEE
Publication Date: 14 May 2012
Status: inactive
Page Count: 20
scope:

This standard applies to all air circuit breakers with interrupting rating over 10,000 amperer as follows:

(a) Air circuit breakers 1500 volts or less alternating current and 3000 volts or less direct current. Special purpose air circuit breakers for the control of generators and rectifiers and for heavy duty applications in addition to meeting these standards, generally have other requirements not yet standardized.

(b) All field discharge breakers comprising air circuit breaker contact elements with field discharge contacts added, of any ampere rating, single pole or multiple.

(c) Air circuit breakers assembled as integral units in supporting and enclosing housings of insulation material for voltage ratings up to and including 600 volts alternating current, 250 volts direct current. Molded-case air circuit breakers are specifically not covered by this standard.

(d) Air circuit breakers when in individual enclosures usually built of steel for separate mounting.

Document History

December 5, 2015
Low-Voltage AC Power Circuit Breakers Used in Enclosures
This standard covers the following types and preferred ratings for enclosed low-voltage ac power circuit breakers: a) Stationary or drawout type of two-, three-, or four-pole construction with one...
IEEE C37.13
May 14, 2012
Low-Voltage AC Power Circuit Breakers Used in Enclosures Amendment 1: Increase of Voltages to 1000 V AC and Below
This standard applies to all air circuit breakers with interrupting rating over 10,000 amperer as follows: (a) Air circuit breakers 1500 volts or less alternating current and 3000 volts or less...
May 14, 2012
Low-Voltage AC Power Circuit Breakers Used in Enclosures Amendment 1: Increase of Voltages to 1000 V AC and Below
Change item a) as follows: a) Stationary or drawout type of two-, three-, or four-pole construction with one or more rated maximum voltages of 1058 V, 730 V, 635 V (600 V for units incorporating...
November 1, 2009
Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
This standard is intended for use as a basis for performance and interchangeability of equipment covered, and to assist in the proper selection of such equipment. Safety precautions are also...
December 10, 2008
Low-Voltage AC Power Circuit Breakers Used in Enclosures
The scope of this standard includes the following enclosed low-voltage ac power circuit breakers: Stationary or drawout type of two-, three-, or four-pole construction with one or more rated maximum...
October 22, 1990
Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
This standard applies to all ac high-voltage generator circuit breakers rated on a symmetrical current basis that are installed between the generator and the transformer terminals. Pumped storage...
April 27, 1981
LOW-VOLTAGE AC POWER CIRCUIT BREAKERS USED IN ENCLOSURES (R 1990)
The scope of this standard includes enclosed low-voltage ac power circuit breakers, as follows: (1) Stationary or draw-out type of two- or three-pole construction, with one or more rated maximum...
August 9, 1973
low-voltage ac power circuit breakers used in enclosures
This standard covers enclosed low-voltage ac power circuit breakers, as follows: (1) Stationary or draw-out type of two- or three-pole construction, with one or more rated maximum voltages of 635,...
June 17, 1963
Low-Voltage AC Power Circuit Breakers (600-Volt Insulation Class)
A description is not available for this item.
Advertisement