FORD ESB-M6J121-A

PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 14 May 2012
Status: active
Page Count: 3
scope:

The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.

Document History

FORD ESB-M6J121-A
May 14, 2012
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
February 29, 2008
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
July 24, 2002
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
June 7, 1978
PRIMER, FLASH - POLYPROPYLENE PLASTIC, INTERIOR-AIR DRY OR BAKING COLOR COAT
1. SCOPE The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.

References

Advertisement