FORD ESB-M6J121-A

PRIMER, FLASH - POLYPROPYLENE PLASTIC, INTERIOR-AIR DRY OR BAKING COLOR COAT

inactive
Buy Now
Organization: FORD
Publication Date: 7 June 1978
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.

Document History

May 14, 2012
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
February 29, 2008
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
July 24, 2002
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
FORD ESB-M6J121-A
June 7, 1978
PRIMER, FLASH - POLYPROPYLENE PLASTIC, INTERIOR-AIR DRY OR BAKING COLOR COAT
1. SCOPE The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.

References

Advertisement