FORD ESB-M6J121-A
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 24 July 2002 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
Document History
May 14, 2012
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
February 29, 2008
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
FORD ESB-M6J121-A
July 24, 2002
PRIMER, FLASH - POLYPROPYLENE PLASTIC - INTERIOR-AIR DRY OR BAKING COLOR COAT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.
June 7, 1978
PRIMER, FLASH - POLYPROPYLENE PLASTIC, INTERIOR-AIR DRY OR BAKING COLOR COAT
1. SCOPE The material defined by this specification is a primer with good adhesion to polypropylene surfaces. The primer may be either clear or pigmented.