ASD-STAN - PREN 4674-003
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve – Inside pressurized area – EMI protection 5 kA Temperature range - 65 °C to 200 °C Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 30 June 2012 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulfide) monofilament.
Temperature range: - 65 °C to 200 °C.
Document History
September 1, 2015
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve – Inside pressurized area – EMI protection 5 kA Temperature range - 65 °C to 200 °C Product standard
This standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles, made...
PREN 4674-003
June 30, 2012
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve – Inside pressurized area – EMI protection 5 kA Temperature range - 65 °C to 200 °C Product standard
This standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles, made...