ASD-STAN PREN 4674-003

Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve – Inside pressurized area – EMI protection 5 kA Temperature range - 65 °C to 200 °C Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2015
Status: active
Page Count: 9
scope:

This standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulfide) monofilament.

Temperature range:- 65 °C to 200 °C.

Document History

ASD-STAN PREN 4674-003
September 1, 2015
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve – Inside pressurized area – EMI protection 5 kA Temperature range - 65 °C to 200 °C Product standard
This standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles, made...
June 30, 2012
Aerospace series Electrical cables, installation Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve – Inside pressurized area – EMI protection 5 kA Temperature range - 65 °C to 200 °C Product standard
This standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles, made...

References

Advertisement